UPS, 120VAC, 1.44KVA / 1.2KW; Power Supply Approvals:-; No. of Outlets:1Outlets; Capacity (VA / W):1.44kVA / 1.2kW; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:2.6min; Product Range:SSW Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 67AH8615 |
| Product Name | Ups, 120Vac, 1.44Kva / 1.2Kw; Power Supply Approvals Solahd |
| DC Output Voltage | ? to 120.0 volts |