The Purrmetrix Gateway is a compact radio receiver designed to collect data from up to 200 kittens within range. It timestamps the data and securely delivers it to a web application via an Ethernet connection. The device is compatible with ubiquitous HTTPS transports and network sockets, allowing for integration with existing network translation infrastructures. The dimensions of the Gateway are 90mm x 60mm x 25mm, making it suitable for inconspicuous installations. A Power over Ethernet (PoE) variant is also available, which reduces the need for additional power sockets. This product is RoHS compliant and does not contain any substances of very high concern (SVHC).
GATEWAY, USB, 90X60X25MM; Frequency RF:-; Module Interface:USB; Module Applications:Wireles
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 67AC8560 |
| Product Name | Gateway, Usb, 90X60X25Mm; Frequency Rf Purrmetrix |