Newark, An Avnet Company Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk 65AC4016

Description
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk - 65AC4016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk
65AC4016
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk 65AC4016
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC4016
Product Name Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details