Newark, An Avnet Company 8 Weatherproof Coaxial Speaker W/1 Tweeter; Driver Type Mcm Audio Select 62X7617

Description
8" Weatherproof Coaxial Speaker w/1" Tweeter; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:90dB; Frequency Response Min:50Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
8" Weatherproof Coaxial Speaker w/1" Tweeter; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:90dB; Frequency Response Min:50Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Weatherproof Coaxial Speaker W/1 Tweeter; Driver Type Mcm Audio Select - 62X7617 - Newark, An Avnet Company
Chicago, IL, United States
8 Weatherproof Coaxial Speaker W/1 Tweeter; Driver Type Mcm Audio Select
62X7617
8 Weatherproof Coaxial Speaker W/1 Tweeter; Driver Type Mcm Audio Select 62X7617
8" Weatherproof Coaxial Speaker w/1" Tweeter; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:90dB; Frequency Response Min:50Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

8" Weatherproof Coaxial Speaker w/1" Tweeter; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:4ohm; Power Rating Nom:80W; Sound Level SPL:90dB; Frequency Response Min:50Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 62X7617
Product Name 8 Weatherproof Coaxial Speaker W/1 Tweeter; Driver Type Mcm Audio Select
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
CLOUD Series 4
Specs
Size 4.00 inch (102 mm)
Application MusicAudio
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details