Newark, An Avnet Company Screw, Countersunk Pin Torx, 4.8 X 75Mm; Fastener Material Hafren 61AC1793

Description
SCREW, COUNTERSUNK PIN TORX, 4.8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:75mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, 4.8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:75mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 4.8 X 75Mm; Fastener Material Hafren - 61AC1793 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 4.8 X 75Mm; Fastener Material Hafren
61AC1793
Screw, Countersunk Pin Torx, 4.8 X 75Mm; Fastener Material Hafren 61AC1793
SCREW, COUNTERSUNK PIN TORX, 4.8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:75mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 4.8 X 75MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:75mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:#10; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1793
Product Name Screw, Countersunk Pin Torx, 4.8 X 75Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
1/4-20 Setscrew, 3/8 in. Long, Qty 25 - SS25S038 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details