Newark, An Avnet Company Screw, Countersunk Pin Torx, 3.5 X 38Mm; Fastener Material Hafren 61AC1773

Description
SCREW, COUNTERSUNK PIN TORX, 3.5 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:3.5mm; Thread Size - Imperial:#6; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, 3.5 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:3.5mm; Thread Size - Imperial:#6; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, 3.5 X 38Mm; Fastener Material Hafren - 61AC1773 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, 3.5 X 38Mm; Fastener Material Hafren
61AC1773
Screw, Countersunk Pin Torx, 3.5 X 38Mm; Fastener Material Hafren 61AC1773
SCREW, COUNTERSUNK PIN TORX, 3.5 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:3.5mm; Thread Size - Imperial:#6; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, 3.5 X 38MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:38mm; Thread Size - Metric:3.5mm; Thread Size - Imperial:#6; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1773
Product Name Screw, Countersunk Pin Torx, 3.5 X 38Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - R10-32X1/4-5701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details