Newark, An Avnet Company Screw, Countersunk Pin Torx, M10 X 60Mm; Fastener Material Hafren 61AC1762

Description
SCREW, COUNTERSUNK PIN TORX, M10 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, M10 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, M10 X 60Mm; Fastener Material Hafren - 61AC1762 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, M10 X 60Mm; Fastener Material Hafren
61AC1762
Screw, Countersunk Pin Torx, M10 X 60Mm; Fastener Material Hafren 61AC1762
SCREW, COUNTERSUNK PIN TORX, M10 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, M10 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1762
Product Name Screw, Countersunk Pin Torx, M10 X 60Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products