Newark, An Avnet Company Screw, Countersunk Pin Torx, M10 X 35Mm; Fastener Material Hafren 61AC1759

Description
SCREW, COUNTERSUNK PIN TORX, M10 X 35MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:35mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, M10 X 35MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:35mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, M10 X 35Mm; Fastener Material Hafren - 61AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, M10 X 35Mm; Fastener Material Hafren
61AC1759
Screw, Countersunk Pin Torx, M10 X 35Mm; Fastener Material Hafren 61AC1759
SCREW, COUNTERSUNK PIN TORX, M10 X 35MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:35mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, M10 X 35MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:35mm; Thread Size - Metric:M10; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1759
Product Name Screw, Countersunk Pin Torx, M10 X 35Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Setscrew, 1 1/2 in. Long, Qty 25 - SS25S150 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Screw, Pan Head, Stainless Steel, 8-32, 28.32Mm; Thread Size Metric Apm Hexseal - 47T6357 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1.11 inch (28.32 mm)
View Details