Newark, An Avnet Company Screw, Countersunk Pin Torx, M5 X 25Mm; Fastener Material Hafren 61AC1730

Description
SCREW, COUNTERSUNK PIN TORX, M5 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK PIN TORX, M5 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pin Torx, M5 X 25Mm; Fastener Material Hafren - 61AC1730 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pin Torx, M5 X 25Mm; Fastener Material Hafren
61AC1730
Screw, Countersunk Pin Torx, M5 X 25Mm; Fastener Material Hafren 61AC1730
SCREW, COUNTERSUNK PIN TORX, M5 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK PIN TORX, M5 X 25MM; Fastener Material:Stainless Steel A2; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:25mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1730
Product Name Screw, Countersunk Pin Torx, M5 X 25Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 30 mm Long, Qty 25 - SH6MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Machine Screw - 335-1086-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details