Newark, An Avnet Company Screw, Countersunk Hd Pin Torx, 4.8X19Mm; Fastener Material Hafren 61AC1699

Description
SCREW, COUNTERSUNK HD PIN TORX, 4.8X19MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, COUNTERSUNK HD PIN TORX, 4.8X19MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Hd Pin Torx, 4.8X19Mm; Fastener Material Hafren - 61AC1699 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Hd Pin Torx, 4.8X19Mm; Fastener Material Hafren
61AC1699
Screw, Countersunk Hd Pin Torx, 4.8X19Mm; Fastener Material Hafren 61AC1699
SCREW, COUNTERSUNK HD PIN TORX, 4.8X19MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, COUNTERSUNK HD PIN TORX, 4.8X19MM; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pin Torx; Screw Length:19mm; Thread Size - Metric:4.8mm; Thread Size - Imperial:No.10; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1699
Product Name Screw, Countersunk Hd Pin Torx, 4.8X19Mm; Fastener Material Hafren
Head Type Flat Head; Other; Flat / Countersunk Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - PF11M-632-2BL - bisco industries
Specs
Screw Type Thumb Screw
Material Steel
View Details
#6-32 Flat Head Machine Screw, 0.1875
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Checknuts - T102CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.2188 inch (5.56 mm)
Other Size Specs 5/32
View Details