Newark, An Avnet Company Screw, Button Head Torx, 5.5Mm X 63Mm; Fastener Material Hafren 61AC1688

Description
SCREW, BUTTON HEAD TORX, 5.5MM X 63MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:63mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD TORX, 5.5MM X 63MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:63mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, 5.5Mm X 63Mm; Fastener Material Hafren - 61AC1688 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, 5.5Mm X 63Mm; Fastener Material Hafren
61AC1688
Screw, Button Head Torx, 5.5Mm X 63Mm; Fastener Material Hafren 61AC1688
SCREW, BUTTON HEAD TORX, 5.5MM X 63MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:63mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, 5.5MM X 63MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:63mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:#12; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1688
Product Name Screw, Button Head Torx, 5.5Mm X 63Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7866 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details
PS10 Flush-Mounted Screw - Unified - PS10-032-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details