Newark, An Avnet Company Screw, Button Head Torx, M5 X 60Mm; Fastener Material Hafren 61AC1619

Description
SCREW, BUTTON HEAD TORX, M5 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Description
SCREW, BUTTON HEAD TORX, M5 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, M5 X 60Mm; Fastener Material Hafren - 61AC1619 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, M5 X 60Mm; Fastener Material Hafren
61AC1619
Screw, Button Head Torx, M5 X 60Mm; Fastener Material Hafren 61AC1619
SCREW, BUTTON HEAD TORX, M5 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, M5 X 60MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:60mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1619
Product Name Screw, Button Head Torx, M5 X 60Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 6 mm Long, Qty 50 - SH4MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Machine Screw - 335-1069-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details