Captive thumb screws made of half-hard brass with a nickel-plated finish, featuring a 1/4-20 thread size, 7/8 inch overall length, 3/16 inch knurled diameter, 1/16 inch head height, 5/8 inch thread length, 1/4 inch head width, 3/8 inch shoulder length, 1/2 inch knurl length, and a 0.187 inch hole diameter.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9B41-B2520A |
| Product Name | Captive Thumb Screw, 1/4-20 Thread Size, 1/4 Thread Length |
| Screw Type | Thumb Screw |