Newark, An Avnet Company Screw, Button Head Torx, M5 X 16Mm; Fastener Material Hafren 61AC1611

Description
SCREW, BUTTON HEAD TORX, M5 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
SCREW, BUTTON HEAD TORX, M5 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Button Head Torx, M5 X 16Mm; Fastener Material Hafren - 61AC1611 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Button Head Torx, M5 X 16Mm; Fastener Material Hafren
61AC1611
Screw, Button Head Torx, M5 X 16Mm; Fastener Material Hafren 61AC1611
SCREW, BUTTON HEAD TORX, M5 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SCREW, BUTTON HEAD TORX, M5 X 16MM; Fastener Material:Stainless Steel A2; Screw Head Style:Button Head Pin Torx; Screw Length:16mm; Thread Size - Metric:M5; Thread Size - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1611
Product Name Screw, Button Head Torx, M5 X 16Mm; Fastener Material Hafren
Head Type Button Head; Other; Button Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details