Newark, An Avnet Company Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa 61AC1217

Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, ABS, Grey (part number 61AC1217) is designed for robust electrical installations. It features a strong ABS construction, ensuring durability and resistance to environmental factors. The enclosure has external dimensions of 600mm in height, 400mm in width, and 200mm in depth, providing ample space for housing electrical components. It is rated IP65, indicating protection against dust and water ingress, making it suitable for outdoor applications. The enclosure is RoHS compliant, ensuring it meets environmental standards. Additionally, it includes a back plate and fixing brackets for easy installation. Regular checks on terminal tightness are recommended to maintain safety and functionality.

Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, ABS, Grey (part number 61AC1217) is designed for robust electrical installations. It features a strong ABS construction, ensuring durability and resistance to environmental factors. The enclosure has external dimensions of 600mm in height, 400mm in width, and 200mm in depth, providing ample space for housing electrical components. It is rated IP65, indicating protection against dust and water ingress, making it suitable for outdoor applications. The enclosure is RoHS compliant, ensuring it meets environmental standards. Additionally, it includes a back plate and fixing brackets for easy installation. Regular checks on terminal tightness are recommended to maintain safety and functionality.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa - 61AC1217 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa
61AC1217
Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa 61AC1217
ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AC1217
Product Name Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa
Length 23.62 inch (600 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details