ENCLOSURE, WALL MOUNT, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:280mm; External Width - Metric:210mm; External Depth - Metric:130mm; IP Rating:IP65; Body Colour:Grey; NEMA Rating:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 61AC1207 |
| Product Name | Enclosure, Wall Mount, Abs, Grey; Enclosure Type Europa |
| Length | 11.02 inch (280 mm) |
| Width | 8.27 inch (210 mm) |
| Depth | 5.12 inch (130 mm) |
| Material | ABS; ABS |