Newark, An Avnet Company Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem 60AC3645

Description
SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:5V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EF2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:5V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EF2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem - 60AC3645 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem
60AC3645
Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem 60AC3645
SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:5V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EF2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 1A, 250VAC, SMD; Coil Voltage:5V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EF2 Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 60AC3645
Product Name Signal Relay, Dpdt, 1A, 250Vac, Smd; Coil Voltage Nexem
Mounting PCBoard; SMD
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400KP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Type 13.22 - YESLY Electronic Bluetooth Multi-function relay - 13228230B000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca
NO 2
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details