RIVET BUSH, M2, STEEL, PK100; Thread Size - Imperial:-; Thread Size - Metric:M2; Fastener Material:Steel; Panel Thickness:-; Panel Cutout Diameter:3.5mm; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | 59Y7571 |
| Product Name | Rivet Bush, M2, Steel, Pk100; Thread Size Imperial Hank |
| Captive Fastener Class / Type | Captive Nuts |