Newark, An Avnet Company Cable Assy, Bnc Jack-Mcx Plug, 19.7; Connector To Connector 59AK7805

Description
CABLE ASSY, BNC JACK-MCX PLUG, 19.7"; Connector to Connector:BNC Bulkhead Jack to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:
Datasheet
Description
CABLE ASSY, BNC JACK-MCX PLUG, 19.7"; Connector to Connector:BNC Bulkhead Jack to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Jack-Mcx Plug, 19.7; Connector To Connector - 59AK7805 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Jack-Mcx Plug, 19.7; Connector To Connector
59AK7805
Cable Assy, Bnc Jack-Mcx Plug, 19.7; Connector To Connector 59AK7805
CABLE ASSY, BNC JACK-MCX PLUG, 19.7"; Connector to Connector:BNC Bulkhead Jack to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:

CABLE ASSY, BNC JACK-MCX PLUG, 19.7"; Connector to Connector:BNC Bulkhead Jack to MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK7805
Product Name Cable Assy, Bnc Jack-Mcx Plug, 19.7; Connector To Connector
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-TNCA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Motor cable - NEBM-S1W15-E-2.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details