Newark, An Avnet Company Cable Assy, Bnc Jack-Mcx R/a Plug, 12; Connector To Connector 59AK7791

Description
CABLE ASSY, BNC JACK-MCX R/A PLUG, 12"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:
Datasheet
Description
CABLE ASSY, BNC JACK-MCX R/A PLUG, 12"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Bnc Jack-Mcx R/a Plug, 12; Connector To Connector - 59AK7791 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Jack-Mcx R/a Plug, 12; Connector To Connector
59AK7791
Cable Assy, Bnc Jack-Mcx R/a Plug, 12; Connector To Connector 59AK7791
CABLE ASSY, BNC JACK-MCX R/A PLUG, 12"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:

CABLE ASSY, BNC JACK-MCX R/A PLUG, 12"; Connector to Connector:BNC Bulkhead Jack to 90° MCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK7791
Product Name Cable Assy, Bnc Jack-Mcx R/a Plug, 12; Connector To Connector
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers