Newark, An Avnet Company Dynamic Microphone Kit, Unidir, -54Db; Directivity Pyle 57AC5203

Description
DYNAMIC MICROPHONE KIT, UNIDIR, -54DB; Directivity:Unidirec tional; Output Impedance:600ohm; Frequency Response Min:60Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:26ft; Product Range:
Datasheet
Description
DYNAMIC MICROPHONE KIT, UNIDIR, -54DB; Directivity:Unidirec tional; Output Impedance:600ohm; Frequency Response Min:60Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:26ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Microphone Kit, Unidir, -54Db; Directivity Pyle - 57AC5203 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Microphone Kit, Unidir, -54Db; Directivity Pyle
57AC5203
Dynamic Microphone Kit, Unidir, -54Db; Directivity Pyle 57AC5203
DYNAMIC MICROPHONE KIT, UNIDIR, -54DB; Directivity:Unidirec tional; Output Impedance:600ohm; Frequency Response Min:60Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:26ft; Product Range:

DYNAMIC MICROPHONE KIT, UNIDIR, -54DB; Directivity:Unidirectional; Output Impedance:600ohm; Frequency Response Min:60Hz; Frequency Response Max:15kHz; Sensitivity:-54dB; Connector Type:XLR; Lead Length:26ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 57AC5203
Product Name Dynamic Microphone Kit, Unidir, -54Db; Directivity Pyle
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers