Newark, An Avnet Company Portsaver, Cat6, 100Mm, Black; Lan Category Tuk 55X3690

Description
PORTSAVER, CAT6, 100MM, BLACK; LAN Category:Cat6; Cable Length - Metric:100mm; Cable Length - Imperial:3.94"; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes
Datasheet
Description
PORTSAVER, CAT6, 100MM, BLACK; LAN Category:Cat6; Cable Length - Metric:100mm; Cable Length - Imperial:3.94"; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portsaver, Cat6, 100Mm, Black; Lan Category Tuk - 55X3690 - Newark, An Avnet Company
Chicago, IL, United States
Portsaver, Cat6, 100Mm, Black; Lan Category Tuk
55X3690
Portsaver, Cat6, 100Mm, Black; Lan Category Tuk 55X3690
PORTSAVER, CAT6, 100MM, BLACK; LAN Category:Cat6; Cable Length - Metric:100mm; Cable Length - Imperial:3.94"; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes

PORTSAVER, CAT6, 100MM, BLACK; LAN Category:Cat6; Cable Length - Metric:100mm; Cable Length - Imperial:3.94"; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55X3690
Product Name Portsaver, Cat6, 100Mm, Black; Lan Category Tuk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details