4-Wire 30A Dryer Power Cord - 5 Length; Connector Type B:Ring Tongue Terminal; Cable Length - Metric:1.52m; Current Rating:30A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5ft
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 55X0843 |
| Product Name | 4-Wire 30A Dryer Power Cord 5 Length; Connector Type B Ez-Flo |
| Cord Length | 59.84 inch (1520 mm) |
PVC, black