Newark, An Avnet Company Plier, 6.1/2; Plier Style Maun 54M2773

Description
PLIER, 6.1/2"; Plier Style:Flat Nose; Jaw Opening Max:14mm; Overall Length:160mm; SVHC:No SVHC (20-Jun-2013); Handle Type:Steel; Jaw Type:Flat Nose; Length:160mm; Length (Imperial):6-1/2" RoHS Compliant: NA
Datasheet
Description
PLIER, 6.1/2"; Plier Style:Flat Nose; Jaw Opening Max:14mm; Overall Length:160mm; SVHC:No SVHC (20-Jun-2013); Handle Type:Steel; Jaw Type:Flat Nose; Length:160mm; Length (Imperial):6-1/2" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier, 6.1/2; Plier Style Maun - 54M2773 - Newark, An Avnet Company
Chicago, IL, United States
Plier, 6.1/2; Plier Style Maun
54M2773
Plier, 6.1/2; Plier Style Maun 54M2773
PLIER, 6.1/2"; Plier Style:Flat Nose; Jaw Opening Max:14mm; Overall Length:160mm; SVHC:No SVHC (20-Jun-2013); Handle Type:Steel; Jaw Type:Flat Nose; Length:160mm; Length (Imperial):6-1/2" RoHS Compliant: NA

PLIER, 6.1/2"; Plier Style:Flat Nose; Jaw Opening Max:14mm; Overall Length:160mm; SVHC:No SVHC (20-Jun-2013); Handle Type:Steel; Jaw Type:Flat Nose; Length:160mm; Length (Imperial):6-1/2" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 54M2773
Product Name Plier, 6.1/2; Plier Style Maun
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.8661 inch (22 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details