Newark, An Avnet Company 5Ft Rgb Led Lighting Strip; Light Strip Length Omni Lighting 53Y2080

Description
5Ft RGB LED lighting Strip; Light Strip Length:1.52m; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:
Description
5Ft RGB LED lighting Strip; Light Strip Length:1.52m; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
5Ft Rgb Led Lighting Strip; Light Strip Length Omni Lighting - 53Y2080 - Newark, An Avnet Company
Chicago, IL, United States
5Ft Rgb Led Lighting Strip; Light Strip Length Omni Lighting
53Y2080
5Ft Rgb Led Lighting Strip; Light Strip Length Omni Lighting 53Y2080
5Ft RGB LED lighting Strip; Light Strip Length:1.52m; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

5Ft RGB LED lighting Strip; Light Strip Length:1.52m; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53Y2080
Product Name 5Ft Rgb Led Lighting Strip; Light Strip Length Omni Lighting
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV Emitter - MT51060-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1060 nm (10600 Å)
View Details