Newark, An Avnet Company Rgb Led Strip Kit With Two 1Ft Strips And 24-Key Remote; Light Strip Length Omni Lighting 53Y2073

Description
RGB LED Strip Kit with Two 1Ft Strips and 24-key remote; Light Strip Length:305mm; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:
Description
RGB LED Strip Kit with Two 1Ft Strips and 24-key remote; Light Strip Length:305mm; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Rgb Led Strip Kit With Two 1Ft Strips And 24-Key Remote; Light Strip Length Omni Lighting - 53Y2073 - Newark, An Avnet Company
Chicago, IL, United States
Rgb Led Strip Kit With Two 1Ft Strips And 24-Key Remote; Light Strip Length Omni Lighting
53Y2073
Rgb Led Strip Kit With Two 1Ft Strips And 24-Key Remote; Light Strip Length Omni Lighting 53Y2073
RGB LED Strip Kit with Two 1Ft Strips and 24-key remote; Light Strip Length:305mm; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

RGB LED Strip Kit with Two 1Ft Strips and 24-key remote; Light Strip Length:305mm; No. of LEDs:-; Illumination Color:Red, Green, Blue; Input Voltage:-; Input Power:-; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53Y2073
Product Name Rgb Led Strip Kit With Two 1Ft Strips And 24-Key Remote; Light Strip Length Omni Lighting
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1331777-ASMB-LTC2-0A335 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 105 degrees
View Details
3 suppliers