Newark, An Avnet Company Ribbon Cable, Db9 Male/female, 9Way, 6In; Cable Assembly Type Aesco 52F8302

Description
RIBBON CABLE, DB9 MALE/FEMALE, 9WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No
Description
RIBBON CABLE, DB9 MALE/FEMALE, 9WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Db9 Male/female, 9Way, 6In; Cable Assembly Type Aesco - 52F8302 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Db9 Male/female, 9Way, 6In; Cable Assembly Type Aesco
52F8302
Ribbon Cable, Db9 Male/female, 9Way, 6In; Cable Assembly Type Aesco 52F8302
RIBBON CABLE, DB9 MALE/FEMALE, 9WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

RIBBON CABLE, DB9 MALE/FEMALE, 9WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F8302
Product Name Ribbon Cable, Db9 Male/female, 9Way, 6In; Cable Assembly Type Aesco
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details