Newark, An Avnet Company Flat Cable, Ribbon, 36In; Connector Type A Aesco 52F8243

Description
FLAT CABLE, RIBBON, 36IN; Connector Type A:DIP Plug; Connector Type B:DIP Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:36"; Computer Connector A:DIP Plug RoHS Compliant: No
Description
FLAT CABLE, RIBBON, 36IN; Connector Type A:DIP Plug; Connector Type B:DIP Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:36"; Computer Connector A:DIP Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, Ribbon, 36In; Connector Type A Aesco - 52F8243 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, Ribbon, 36In; Connector Type A Aesco
52F8243
Flat Cable, Ribbon, 36In; Connector Type A Aesco 52F8243
FLAT CABLE, RIBBON, 36IN; Connector Type A:DIP Plug; Connector Type B:DIP Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:36"; Computer Connector A:DIP Plug RoHS Compliant: No

FLAT CABLE, RIBBON, 36IN; Connector Type A:DIP Plug; Connector Type B:DIP Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:36"; Computer Connector A:DIP Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F8243
Product Name Flat Cable, Ribbon, 36In; Connector Type A Aesco
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details