POWER INDUCTOR, 33UH, SHIELDED, 3A; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK3301 |
| Product Name | Power Inductor, 33Uh, Shielded, 3A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 33 microH |
| Inductance Tolerance | 20 (+/- %) |