Newark, An Avnet Company Simple Switcher Choke,t&r Npb Pulse 51AK3281

Description
SIMPLE SWITCHER CHOKE,T&R NPB
Description
SIMPLE SWITCHER CHOKE,T&R NPB
Datasheet
Datasheet Summary
Powered by GS/AI

The Simple Switcher Choke, part number 51AK3281, is designed for use with National Semiconductor's LM267X series and operates at a frequency of 260kHz. It is available in both surface mount and through-hole configurations, providing flexibility for various applications. The choke features a nominal inductance of 22.8µH and a rated current of 4.9A. It has a maximum energy product (ETop) of 23.3 V-µsec. The component is compliant with UL94V-0 flammability standards and operates within a temperature range of -40°C to +130°C. The part is RoHS-compliant, indicated by the "NL" suffix in its part number. This choke is suitable for engineers looking for reliable inductors for power management applications.

Datasheet Summary
Powered by GS/AI

The Simple Switcher Choke, part number 51AK3281, is designed for use with National Semiconductor's LM267X series and operates at a frequency of 260kHz. It is available in both surface mount and through-hole configurations, providing flexibility for various applications. The choke features a nominal inductance of 22.8µH and a rated current of 4.9A. It has a maximum energy product (ETop) of 23.3 V-µsec. The component is compliant with UL94V-0 flammability standards and operates within a temperature range of -40°C to +130°C. The part is RoHS-compliant, indicated by the "NL" suffix in its part number. This choke is suitable for engineers looking for reliable inductors for power management applications.

Suppliers

Company
Product
Description
Supplier Links
Simple Switcher Choke,t&r Npb Pulse - 51AK3281 - Newark, An Avnet Company
Chicago, IL, United States
Simple Switcher Choke,t&r Npb Pulse
51AK3281
Simple Switcher Choke,t&r Npb Pulse 51AK3281
SIMPLE SWITCHER CHOKE,T&R NPB

SIMPLE SWITCHER CHOKE,T&R NPB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 51AK3281
Product Name Simple Switcher Choke,t&r Npb Pulse
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 4.50E-4 microH
View Details
Transformers - Chokes & Reactors - 1538M04 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 50 microH
SRF 3.44 MHz
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
High Frequency & RF Inductors - 6-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
View Details
2 suppliers