Newark, An Avnet Company Power Inductor, 47Uh, Shielded, 9.5A; Inductance Pulse 51AK3237

Description
POWER INDUCTOR, 47UH, SHIELDED, 9.5A; Inductance:47µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 47UH, SHIELDED, 9.5A; Inductance:47µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 47Uh, Shielded, 9.5A; Inductance Pulse - 51AK3237 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 9.5A; Inductance Pulse
51AK3237
Power Inductor, 47Uh, Shielded, 9.5A; Inductance Pulse 51AK3237
POWER INDUCTOR, 47UH, SHIELDED, 9.5A; Inductance:47µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 47UH, SHIELDED, 9.5A; Inductance:47µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3237
Product Name Power Inductor, 47Uh, Shielded, 9.5A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5704-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers