Newark, An Avnet Company Power Inductor, 15Uh, Shielded, 12.5A; Inductance Pulse 51AK3234

Description
POWER INDUCTOR, 15UH, SHIELDED, 12.5A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 15UH, SHIELDED, 12.5A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 15Uh, Shielded, 12.5A; Inductance Pulse - 51AK3234 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 12.5A; Inductance Pulse
51AK3234
Power Inductor, 15Uh, Shielded, 12.5A; Inductance Pulse 51AK3234
POWER INDUCTOR, 15UH, SHIELDED, 12.5A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 15UH, SHIELDED, 12.5A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:PM4343XXXNLT Series; DC Resistance Max:0.028ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3234
Product Name Power Inductor, 15Uh, Shielded, 12.5A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers