The Power Inductor, 33µH, Shielded, 2.3A, part number PF0560.333NL, is designed for surface mount applications. It features a maximum height of 4.0mm and a footprint of 10.4 x 10.4mm. The inductor has a rated current (Irated) of 2.2A and a saturation current (Isat) of 2.3A, with a maximum DC resistance (DCR) of 0.093 ohms. It operates within a temperature range of -40°C to +125°C and is qualified for a reflow peak temperature of 260°C. The inductor is RoHS compliant and is available in tape and reel packaging, with 620 units per reel. This component is suitable for applications requiring reliable inductance performance in compact designs.
POWER INDUCTOR, 33UH, SHIELDED, 2.3A; Inductance:33µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK3204 |
| Product Name | Power Inductor, 33Uh, Shielded, 2.3A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |