Newark, An Avnet Company Toroidal Inductor, 55Uh, 7A, Tht; Product Range Pulse 51AK3201

Description
TOROIDAL INDUCTOR, 55UH, 7A, THT; Product Range:KlipMount Series; Inductance:55µH; RMS Current (Irms):7A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20%
Datasheet
Description
TOROIDAL INDUCTOR, 55UH, 7A, THT; Product Range:KlipMount Series; Inductance:55µH; RMS Current (Irms):7A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor, 55Uh, 7A, Tht; Product Range Pulse - 51AK3201 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 55Uh, 7A, Tht; Product Range Pulse
51AK3201
Toroidal Inductor, 55Uh, 7A, Tht; Product Range Pulse 51AK3201
TOROIDAL INDUCTOR, 55UH, 7A, THT; Product Range:KlipMount Series; Inductance:55µH; RMS Current (Irms):7A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20%

TOROIDAL INDUCTOR, 55UH, 7A, THT; Product Range:KlipMount Series; Inductance:55µH; RMS Current (Irms):7A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK3201
Product Name Toroidal Inductor, 55Uh, 7A, Tht; Product Range Pulse
Mounting Option Through Hole
Technology Toroid
Inductance Range 55 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers