TOROIDAL INDUCTOR, 77UH, 1.54A, THT; Product Range:-; Inductance:77µH; RMS Current (Irms):1.54A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20%
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK3151 |
| Product Name | Toroidal Inductor, 77Uh, 1.54A, Tht; Product Range Pulse |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Inductance Range | 77 microH |