Newark, An Avnet Company Ferrite Bead, 3A, 0.03Ohm, 1206; Ferrite Case Style Pulse 51AK3100

Description
FERRITE BEAD, 3A, 0.03OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:1206PFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:
Datasheet
Description
FERRITE BEAD, 3A, 0.03OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:1206PFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 3A, 0.03Ohm, 1206; Ferrite Case Style Pulse - 51AK3100 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 3A, 0.03Ohm, 1206; Ferrite Case Style Pulse
51AK3100
Ferrite Bead, 3A, 0.03Ohm, 1206; Ferrite Case Style Pulse 51AK3100
FERRITE BEAD, 3A, 0.03OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:1206PFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:

FERRITE BEAD, 3A, 0.03OHM, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:1206PFB Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 51AK3100
Product Name Ferrite Bead, 3A, 0.03Ohm, 1206; Ferrite Case Style Pulse
Impedance 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0180ANTR-ND - DigiKey
Specs
DCR 0.6500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details