Newark, An Avnet Company Ferrite Bead, 1.5A, 0.1Ohm, 0805; Ferrite Case Style Pulse 51AK3093

Description
FERRITE BEAD, 1.5A, 0.1OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:0805PFB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:
Datasheet
Description
FERRITE BEAD, 1.5A, 0.1OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:0805PFB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 1.5A, 0.1Ohm, 0805; Ferrite Case Style Pulse - 51AK3093 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5A, 0.1Ohm, 0805; Ferrite Case Style Pulse
51AK3093
Ferrite Bead, 1.5A, 0.1Ohm, 0805; Ferrite Case Style Pulse 51AK3093
FERRITE BEAD, 1.5A, 0.1OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:0805PFB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:

FERRITE BEAD, 1.5A, 0.1OHM, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:1.5A; Product Range:0805PFB Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 51AK3093
Product Name Ferrite Bead, 1.5A, 0.1Ohm, 0805; Ferrite Case Style Pulse
Impedance 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102195TR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers