TE Connectivity Ferrite Beads and Chips BMB2A0300AN1

Description
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - A102195TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
A102195TR-ND
Ferrite Beads and Chips A102195TR-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 250mA 500mOhm

Buy Now Datasheet
Ferrite Bead, 0.5Ohm, 250Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity - 01M7032 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 250Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
01M7032
Ferrite Bead, 0.5Ohm, 250Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity 01M7032
FERRITE BEAD, 0.5OHM, 250mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:250mA; Product Range:BMB-A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 250mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:300ohm; DC Current Rating:250mA; Product Range:BMB-A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number A102195TR-ND 01M7032
Product Name Ferrite Beads and Chips Ferrite Bead, 0.5Ohm, 250Ma, 0805; Ferrite Case Style Sigmainductors Te Connectivity
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 250 milliamps 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers