POWER INDUCTOR, 100NH, SHIELDED, 27A; Inductance:100nH; RMS Current (Irms):23A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK2996 |
| Product Name | Power Inductor, 100Nh, Shielded, 27A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 0.1000 microH |
| Inductance Tolerance | 20 (+/- %) |