Newark, An Avnet Company Power Inductor, 4.7Uh, Shielded, 1.6A; Inductance Pulse 51AK2983

Description
POWER INDUCTOR, 4.7UH, SHIELDED, 1.6A; Inductance:4.7µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:PA4335XXXNLT Series; DC Resistance Max:0.26ohm; Product Length:2.7mm
Datasheet
Description
POWER INDUCTOR, 4.7UH, SHIELDED, 1.6A; Inductance:4.7µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:PA4335XXXNLT Series; DC Resistance Max:0.26ohm; Product Length:2.7mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 4.7Uh, Shielded, 1.6A; Inductance Pulse - 51AK2983 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 1.6A; Inductance Pulse
51AK2983
Power Inductor, 4.7Uh, Shielded, 1.6A; Inductance Pulse 51AK2983
POWER INDUCTOR, 4.7UH, SHIELDED, 1.6A; Inductance:4.7µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:PA4335XXXNLT Series; DC Resistance Max:0.26ohm; Product Length:2.7mm

POWER INDUCTOR, 4.7UH, SHIELDED, 1.6A; Inductance:4.7µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:PA4335XXXNLT Series; DC Resistance Max:0.26ohm; Product Length:2.7mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2983
Product Name Power Inductor, 4.7Uh, Shielded, 1.6A; Inductance Pulse
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details