POWER INDUCTOR, SMD, 2.2UH, 4.3A; Inductance:2.2µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 51AK2978 |
| Product Name | Power Inductor, Smd, 2.2Uh, 4.3A; Inductance Pulse |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 2.2 microH |
| Inductance Tolerance | 20 (+/- %) |