Newark, An Avnet Company Power Inductor, 10Uh, Shielded, 2.8A; Inductance Pulse 51AK2973

Description
POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Pulse - 51AK2973 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Pulse
51AK2973
Power Inductor, 10Uh, Shielded, 2.8A; Inductance Pulse 51AK2973
POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 10UH, SHIELDED, 2.8A; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:PA4332XXXNLT Series; DC Resistance Max:0.216ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2973
Product Name Power Inductor, 10Uh, Shielded, 2.8A; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details