Newark, An Avnet Company Power Inductor, 100Uh, Unshielded; Inductance Pulse 51AK2954

Description
POWER INDUCTOR, 100UH, UNSHIELDED; Inductance:100µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:PA4310XXXNL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20%
Datasheet
Description
POWER INDUCTOR, 100UH, UNSHIELDED; Inductance:100µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:PA4310XXXNL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 100Uh, Unshielded; Inductance Pulse - 51AK2954 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Unshielded; Inductance Pulse
51AK2954
Power Inductor, 100Uh, Unshielded; Inductance Pulse 51AK2954
POWER INDUCTOR, 100UH, UNSHIELDED; Inductance:100µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:PA4310XXXNL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 100UH, UNSHIELDED; Inductance:100µH; RMS Current (Irms):3.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:PA4310XXXNL Series; DC Resistance Max:0.31ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51AK2954
Product Name Power Inductor, 100Uh, Unshielded; Inductance Pulse
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details