Newark, An Avnet Company Power Supply; Input Voltage Solahd 50F3011

Description
Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:660.4mm; Height:762mm RoHS Compliant: Yes
Datasheet
Description
Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:660.4mm; Height:762mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply; Input Voltage Solahd - 50F3011 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply; Input Voltage Solahd
50F3011
Power Supply; Input Voltage Solahd 50F3011
Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:660.4mm; Height:762mm RoHS Compliant: Yes

Power Supply; Input Voltage:415VAC; Product Range:MCR Series; Output Voltage:240VAC; Width:660.4mm; Height:762mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50F3011
Product Name Power Supply; Input Voltage Solahd
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details