POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:205mm; Impedance:8ohm; Power Rating Nom:70W; Sound Level SPL:89dB; External Diameter - Imperial:8.071"; Frequency Response Min:40Hz; Speaker Shape:Round RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Speakers |
| Product Number | 50B5250 |
| Product Name | Polypropylene Cone Woofer; Driver Type Mcm Audio Select |
| SPL | 89 dB |