Newark, An Avnet Company Led Lens; Light Strip Length Omc 49P5368

Description
LED LENS; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:-; Beam Angle:120°; External Depth:11.5mm; External Width:18mm; Forward Current @ Test:20mARoHS Compliant: Yes
Datasheet
Description
LED LENS; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:-; Beam Angle:120°; External Depth:11.5mm; External Width:18mm; Forward Current @ Test:20mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lens; Light Strip Length Omc - 49P5368 - Newark, An Avnet Company
Chicago, IL, United States
Led Lens; Light Strip Length Omc
49P5368
Led Lens; Light Strip Length Omc 49P5368
LED LENS; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:-; Beam Angle:120°; External Depth:11.5mm; External Width:18mm; Forward Current @ Test:20mARoHS Compliant: Yes

LED LENS; Light Strip Length:-; No. of LEDs:15LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:-; IP Rating:IP67; Product Range:-; Beam Angle:120°; External Depth:11.5mm; External Width:18mm; Forward Current @ Test:20mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 49P5368
Product Name Led Lens; Light Strip Length Omc
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QYBC-NHJ0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details