Newark, An Avnet Company Led Light Bar, 12V, Rgb; Light Strip Length Plazmo Industries 47AC7444

Description
LED LIGHT BAR, 12V, RGB; Light Strip Length:-; No. of LEDs:4LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:720mW; IP Rating:-; Product Range:-; Light Color:Red, Green, Blue; Power Rating:720mW
Datasheet
Description
LED LIGHT BAR, 12V, RGB; Light Strip Length:-; No. of LEDs:4LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:720mW; IP Rating:-; Product Range:-; Light Color:Red, Green, Blue; Power Rating:720mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 12V, Rgb; Light Strip Length Plazmo Industries - 47AC7444 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 12V, Rgb; Light Strip Length Plazmo Industries
47AC7444
Led Light Bar, 12V, Rgb; Light Strip Length Plazmo Industries 47AC7444
LED LIGHT BAR, 12V, RGB; Light Strip Length:-; No. of LEDs:4LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:720mW; IP Rating:-; Product Range:-; Light Color:Red, Green, Blue; Power Rating:720mW

LED LIGHT BAR, 12V, RGB; Light Strip Length:-; No. of LEDs:4LEDs; Illumination Color:Red, Green, Blue; Input Voltage:12VDC; Input Power:720mW; IP Rating:-; Product Range:-; Light Color:Red, Green, Blue; Power Rating:720mW

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC7444
Product Name Led Light Bar, 12V, Rgb; Light Strip Length Plazmo Industries
LED Type Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 1080 milliwatts
View Details