Newark, An Avnet Company Light Strip Length Plazmo Industries 47AC7441

Description
Light Strip Length:6.2"; No. of LEDs:18LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:9W; IP Rating:-; Product Range:
Description
Light Strip Length:6.2"; No. of LEDs:18LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:9W; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Light Strip Length Plazmo Industries - 47AC7441 - Newark, An Avnet Company
Chicago, IL, United States
Light Strip Length Plazmo Industries
47AC7441
Light Strip Length Plazmo Industries 47AC7441
Light Strip Length:6.2"; No. of LEDs:18LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:9W; IP Rating:-; Product Range:

Light Strip Length:6.2"; No. of LEDs:18LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:9W; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC7441
Product Name Light Strip Length Plazmo Industries
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details