Newark, An Avnet Company Led Strip Light, 12V, 20W, White; Light Strip Length Plazmo Industries 47AC7439

Description
LED STRIP LIGHT, 12V, 20W, WHITE; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12V; Input Power:20W; IP Rating:-; Product Range:
Datasheet
Description
LED STRIP LIGHT, 12V, 20W, WHITE; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12V; Input Power:20W; IP Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip Light, 12V, 20W, White; Light Strip Length Plazmo Industries - 47AC7439 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip Light, 12V, 20W, White; Light Strip Length Plazmo Industries
47AC7439
Led Strip Light, 12V, 20W, White; Light Strip Length Plazmo Industries 47AC7439
LED STRIP LIGHT, 12V, 20W, WHITE; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12V; Input Power:20W; IP Rating:-; Product Range:

LED STRIP LIGHT, 12V, 20W, WHITE; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12V; Input Power:20W; IP Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC7439
Product Name Led Strip Light, 12V, 20W, White; Light Strip Length Plazmo Industries
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details