Newark, An Avnet Company 12V Led Lens Bar For 22In Back Light (Not Edge Light); Light Strip Length Plazmo Industries 47AC7436

Description
12v LED Lens Bar for 22in Back Light (not Edge Light); Light Strip Length:22"; No. of LEDs:5LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:5W; IP Rating:-; Product Range:
Description
12v LED Lens Bar for 22in Back Light (not Edge Light); Light Strip Length:22"; No. of LEDs:5LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:5W; IP Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
12V Led Lens Bar For 22In Back Light (Not Edge Light); Light Strip Length Plazmo Industries - 47AC7436 - Newark, An Avnet Company
Chicago, IL, United States
12V Led Lens Bar For 22In Back Light (Not Edge Light); Light Strip Length Plazmo Industries
47AC7436
12V Led Lens Bar For 22In Back Light (Not Edge Light); Light Strip Length Plazmo Industries 47AC7436
12v LED Lens Bar for 22in Back Light (not Edge Light); Light Strip Length:22"; No. of LEDs:5LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:5W; IP Rating:-; Product Range:

12v LED Lens Bar for 22in Back Light (not Edge Light); Light Strip Length:22"; No. of LEDs:5LEDs; Illumination Color:-; Input Voltage:12VDC; Input Power:5W; IP Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC7436
Product Name 12V Led Lens Bar For 22In Back Light (Not Edge Light); Light Strip Length Plazmo Industries
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
3.0X2.0MM GREEN SMD LED - AA3021ZGSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
3 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details